EN
  • EN
  • DE

DS1267E-010/T

Part No DS1267E-010/T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Win Source Part Number 253499-DS1267E-010/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1267E-010/T CAD Model

Description

Maxim Integrated DS1267E-010/T Digital Potentiometer

The DS1267E-010/T is a versatile digital potentiometer designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component offers an innovative solution for applications requiring variable resistance adjustments through digital control.

The DS1267E-010/T features a dual digital potentiometer with each potentiometer having a 256-position linear taper. It operates over a wide voltage range of 5V ±10%, making it suitable for various applications. The potentiometer's resistance value is 10kΩ, which allows for a broad range of adjustments in different circuits. This flexibility makes it ideal for adjusting settings such as volume, contrast, brightness, or any parameter that can be controlled via resistance changes.

One of the key benefits of the DS1267E-010/T is its non-volatile memory (EEPROM), which ensures that the last position of the wipers is stored even when the power is turned off. This feature is crucial for applications that require the system to return to its last state upon power-up. The device communicates through a simple 3-wire serial interface, making it easy to integrate into most microcontroller-based systems.

Designed in a small 16-pin SOIC package, the DS1267E-010/T is engineered for space-constrained applications, providing a high level of integration and reducing the need for additional components. It is an excellent choice for designers looking to add digital control to their analog systems without compromising on performance or space.

The DS1267E-010/T is commonly used in applications such as:

  • Adjustable power supplies
  • Volume control in audio systems
  • LCD screen adjustment
  • Gain control in amplifiers
  • Automated calibration systems

Maxim Integrated's commitment to high-quality and reliability ensures that the DS1267E-010/T digital potentiometer is a dependable choice for designers looking to enhance their electronic designs with precision and flexibility.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess