EN
  • EN
  • DE

DS1267BS-010+

Part No DS1267BS-010+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Digital Potentiometer 10k Ohm Circuit 256 Taps Serial Interface 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name DS1267
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917318-DS1267BS-010+
Ultra Librarian 3D Model Ultra Librarian DS1267BS-010+ CAD Model

Description

Maxim Integrated DS1267BS-010+ Digital Potentiometer

The DS1267BS-010+ from Maxim Integrated is a versatile digital potentiometer designed to provide a reliable and precise solution for adjusting and controlling voltage and current in electronic circuits. This compact component is an essential tool for engineers and designers who require a programmable resistor that can be adjusted through digital signals.

Key Features

  • Dual Digital Potentiometer: The DS1267BS-010+ features two potentiometers in one package, each with a resistance of 10kΩ. This dual design offers flexibility and saves space on the PCB.
  • 256 Position: Each potentiometer has 256 wiper positions, allowing for fine adjustment and precise control over the resistance value.
  • Serial Interface: It utilizes a 3-wire serial interface for communication, making it compatible with most microcontrollers and digital systems.
  • Nonvolatile Memory: The wiper positions are stored in nonvolatile memory (EEPROM), ensuring that the last settings are retained even after power is removed.
  • Wide Operating Voltage: The device operates over a wide voltage range, making it suitable for various applications.
  • Low Power Consumption: Designed for energy-efficient operation, the DS1267BS-010+ is ideal for battery-powered devices.

Applications

The DS1267BS-010+ is a highly adaptable component that can be used in a wide range of applications, such as:

  • Adjusting LCD screen brightness
  • Calibrating sensors and instrumentation
  • Setting the gain of an amplifier
  • Tuning audio equipment
  • Controlling the contrast on an OLED display

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS1267BS-010+ is no exception. It is built to meet high standards, ensuring stable performance and a long operational lifespan. Whether for industrial, commercial, or consumer electronics, the DS1267BS-010+ offers a dependable solution for digital resistance adjustments.

For detailed technical specifications, application notes, and support, visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3600 $56.1600
14+ $7.6800 $107.5200
21+ $7.4400 $156.2400
28+ $7.2000 $201.6000
36+ $6.9600 $250.5600
49+ $6.2400 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,012 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess