EN
  • EN
  • DE

DS1251Y-120

Part No DS1251Y-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253492-DS1251Y-120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1251Y-120 CAD Model

Description

The DS1251Y-120 is a 3.3V 4096 x 8 Nonvolatile Timekeeping RAM produced by Maxim Integrated. It is designed to provide a full-featured, battery-backed real-time clock/calendar (RTC) and 512K of nonvolatile static RAM. This component is particularly suitable for applications requiring data and timekeeping to be preserved in the absence of an external power source.

Key Features

  • Integrated Battery: The DS1251Y-120 comes with a built-in lithium battery, which ensures that time, date, and RAM data are maintained in the absence of external power.
  • Real-Time Clock: The device includes a real-time clock/calendar that tracks time in seconds, minutes, hours, days, date, month, and year. The RTC is accurate to ±1 minute per month at 25°C.
  • Automatic Power-Fail Chip Deactivation: When power conditions deteriorate, the device automatically switches to the battery supply, ensuring no disruption to the clock or data.
  • Large NV SRAM Storage: With 512K of nonvolatile SRAM, the DS1251Y-120 provides ample storage for critical data that must be preserved during power loss.
  • High-Speed Access: The component offers fast read and write access times of 120ns, enabling efficient data retrieval and storage.
  • Durable: The expected battery life for data retention and timekeeping is over 10 years, making it a reliable choice for long-term applications.
  • Surface-Mount Package: The DS1251Y-120 is available in an industry-standard 32-pin EDIP or 36-pin TSOP packaging, making it versatile for various PCB designs.

Applications

The DS1251Y-120 is ideal for a range of applications that require reliable, long-term data retention and an accurate timekeeping mechanism. These include utility meters, security systems, industrial controllers, point-of-sale terminals, and other embedded systems that need to maintain data integrity and timekeeping through power cycles.

Technical Specifications

Parameter Value
Supply Voltage 3.3V ±10%
Access Time 120ns
Temperature Range 0°C to +70°C
Package Type EDIP, TSOP
Battery Life Over 10 years

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess