The PEX8508-AA25BES-G is a PCI Express (PCIe) switch manufactured by PLX Technology, now Broadcom. This switch provides PCIe Gen2 connectivity, enabling flexible and scalable I/O expansion in various applications, including servers, storage, and embedded systems. It is designed for high performance and low latency, making it suitable for demanding workloads.
Applications
- Servers and workstations
- Storage systems (e.g., RAID cards, SSD controllers)
- Embedded computing platforms
- Networking equipment
- Industrial automation systems
Features
- 8 lanes of PCIe Gen2 (5.0 GT/s)
- Supports up to 3 ports
- Non-transparent bridging (NTB) capability
- Advanced error handling and reporting mechanisms
- Integrated DMA controller for efficient data transfers
- Low latency design for improved system responsiveness
Benefits
- Enables high-bandwidth communication between multiple PCIe devices.
- Provides versatile PCIe connectivity options for system expansion.
- Supports redundant system architectures and data mirroring through NTB.
- Enhances system reliability and uptime with robust error handling.
- Reduces CPU utilization by offloading data transfer tasks to the DMA controller.
- Improves overall system performance with its low-latency architecture.
Additional Details
The PEX8508-AA25BES-G is designed to meet the stringent requirements of modern PCIe-based systems. It offers a balance of performance, flexibility, and reliability. Key specifications include power consumption, operating temperature, and package type. It supports features such as hot-plug and hot-swap, facilitating easy maintenance and upgrades. The switch is typically configured and managed through software, allowing for customization to specific application needs. It is a suitable choice for applications where high-speed data transfer and reliable operation are critical.