EN
  • EN
  • DE

RK1E-5V-H29

Part No RK1E-5V-H29
Manufacturer Panasonic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088504-RK1E-5V-H29
Categories OEM Parts(O-R)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RK1E-5V-H29 CAD Model

Description

The RK1E-5V-H29 is a compact and reliable signal relay manufactured by Panasonic. It is designed for a wide range of applications where low signal switching is required. This relay features a small size, low power consumption, and high sensitivity, making it ideal for use in telecommunications, measurement equipment, and consumer electronics.

Applications:

  • Telecommunications Equipment: Used for signal routing and switching in communication systems.
  • Measurement Equipment: Employed in test and measurement instruments for signal selection.
  • Consumer Electronics: Integrated into various electronic devices for switching functions.
  • Security Systems: Used in alarm systems and other security devices.
  • Industrial Control Systems: Applied in control circuits for industrial equipment.

Features:

  • Compact Size: Allows for dense packaging and space-saving designs.
  • Low Power Consumption: Reduces energy consumption and extends battery life.
  • High Sensitivity: Enables reliable operation with low signal levels.
  • Through-Hole Mounting: Facilitates easy PCB assembly and secure mounting.
  • High Insulation Resistance: Provides electrical isolation and protection.

Benefits:

  • Space-Saving Design: Enables compact and efficient system layouts.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Reliable Performance: Provides consistent and dependable switching operation.
  • Easy Integration: Facilitates simple and straightforward circuit design.
  • Electrical Isolation: Ensures safety and protection from voltage transients.

The RK1E-5V-H29 is designed for through-hole mounting, which simplifies PCB assembly and provides secure mounting. Its compact size allows for dense packaging and space-saving designs. The low power consumption reduces energy consumption, making it suitable for battery-powered applications. Its high sensitivity ensures reliable operation even with low signal levels. Additionally, the high insulation resistance provides electrical isolation and protection against voltage transients, ensuring safe and reliable operation. This relay is well-suited for various applications where efficient and reliable signal switching is critical. The gold-clad contacts ensure low contact resistance and long service life, enhancing overall performance and durability.

You May Also Be Interested in

NEC
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Realtek
Lowest to $1.6320
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Qualcomm
Lowest to $3.2640
Murata Electronics North America
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Eaton / Cutler Hammer
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess