Maxim Integrated DS1250YP-70IND+ Nonvolatile Memory
The DS1250YP-70IND+ is a high-performance, 3.3V 4096k Nonvolatile SRAM with a full 10-year data retention in the absence of power. Manufactured by Maxim Integrated, this memory module is designed to provide a reliable and durable storage solution for a wide range of industrial and mission-critical applications where data persistence is paramount.
Featuring a 4096k memory capacity, the DS1250YP-70IND+ offers ample space for storing vital system parameters, configuration settings, or any critical data that must be preserved across power cycles. With an access time of 70ns, this nonvolatile SRAM ensures fast read and write operations, facilitating quick data retrieval and system performance.
Key Features:
- High-Speed Nonvolatile SRAM: Fast access time of 70ns, allowing for quick data transactions and system responsiveness.
- Large Memory Capacity: 4096k of memory space, suitable for a variety of data storage needs.
- Industrial Temperature Range: Operates reliably in extreme temperature conditions, from -40°C to +85°C, making it ideal for industrial applications.
- Automatic Battery Switchover: In the event of a power failure, the integrated lithium energy source automatically switches on to maintain data integrity.
- Long Data Retention: Designed to retain data for a minimum of 10 years without external power, ensuring long-term reliability.
- Plug-and-Play Integration: Easy to integrate into existing systems without the need for complex programming or additional hardware.
With its robust design, the DS1250YP-70IND+ is packaged in a 32-pin Parallel Electronically Erasable Programmable Read-Only Memory (EEPROM) package that ensures compatibility with a wide range of devices and systems. Its nonvolatile nature means that it does not require a battery to maintain the data stored within, unlike traditional volatile SRAMs.
Whether you're developing industrial control systems, telecommunications infrastructure, or any other application where data security and integrity are critical, the Maxim Integrated DS1250YP-70IND+ provides a reliable solution for your nonvolatile memory needs.