EN
  • EN
  • DE

DS1250YP-100

Part No DS1250YP-100
Manufacturer Maxim Integrated
Catalog Memory
Description IC NVSRAM 4MBIT PAR 34PWRCAP / NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 100 ns 34-PowerCap Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Base Product Number DS1250Y
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names MAXMAXDS1250YP-100,2156-DS1250YP-100-MA
Standard Package 40
Win Source Part Number 1223118-DS1250YP-100
Ultra Librarian 3D Model Ultra Librarian DS1250YP-100 CAD Model

Description

The DS1250YP-100 is a highly reliable nonvolatile memory module from Maxim Integrated, designed to retain data for an extended period without the need for a power supply. This 5V, 4096k Nonvolatile SRAM with full 10-year data retention is an ideal solution for critical data storage applications where the integrity and preservation of data are paramount.

Key Features

  • High Capacity: With a 4-Megabit (4096k) storage capacity, the DS1250YP-100 offers ample space for data that needs to be preserved during power loss.
  • Speed: The device operates with a fast access time of 100 ns, ensuring quick data retrieval and storage, which is crucial for high-performance applications.
  • Nonvolatile: The data is maintained without an external power source thanks to the internal lithium energy source, providing a minimum of 10 years of data retention.
  • Unlimited Write Cycles: Unlike traditional nonvolatile memories, this SRAM allows for an unlimited number of write cycles, enhancing its reliability and lifespan.
  • Automatic Power-Fail Chip De-Select: The integrated power-fail circuitry switches to the internal battery automatically during a power failure, ensuring data integrity.
  • Package: The memory comes in a 32-pin EDIP (Extended DIP) package, which is well-suited for standard PCB layouts.

Applications

The DS1250YP-100 is designed for a wide range of applications that require reliable, long-term data storage without the need for a continuous power supply. It is commonly used in:

  • Industrial control systems
  • Utility meters
  • Medical devices
  • Security systems
  • Point of sale terminals

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS1250YP-100 is no exception. It is designed to withstand harsh environments and provides a dependable storage solution that engineers and designers can trust.

Ordering Information

To purchase the DS1250YP-100 or to find more information about pricing and availability, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess