EN
  • EN
  • DE

DS1249AB-100

Part No DS1249AB-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 2MBIT 100NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mb (256K x 8)
Access Time 100ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 080657-DS1249AB-100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1249AB-100 CAD Model

Description

Maxim Integrated DS1249AB-100 Nonvolatile RAM

The DS1249AB-100 is a high-quality nonvolatile memory module designed and manufactured by Maxim Integrated, a leader in the development of innovative mixed-signal products for the industrial, communications, consumer, and computing markets. This particular memory chip is a 4Mbit, 5.0V full-function, battery-backed nonvolatile static RAM, which ensures data integrity and retention over a wide range of applications and environmental conditions.

Key Features:

  • Capacity: The DS1249AB-100 offers a substantial storage capacity of 4 megabits, providing ample space for critical data that needs to be preserved across power cycles.
  • Speed: With access times as fast as 100 ns, this nonvolatile RAM allows for quick data retrieval, making it suitable for performance-sensitive applications.
  • Power Supply: It operates on a 5.0V power supply, which is standard in many electronic systems, ensuring compatibility and ease of integration.
  • Battery Backup: The integrated lithium energy source maintains data integrity and keeps the RAM powered even when the primary power is lost, guaranteeing nonvolatility and data safety.
  • Package: The DS1249AB-100 is available in a 32-pin EDIP or surface-mount package, providing flexibility for various design requirements.
  • Endurance: The device is rated for over 1,000,000 write cycles, with a data retention period of over 10 years, making it a reliable choice for long-term applications.

Applications:

The DS1249AB-100 is well-suited for a broad range of applications where data integrity cannot be compromised. This includes but is not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware
  • Medical devices
  • Point of sale systems

With its robust design and proven reliability, the Maxim Integrated DS1249AB-100 nonvolatile RAM is a trusted choice for designers and engineers who require long-term data preservation without the need for an external battery. Whether used in mission-critical systems or everyday electronics, this memory module ensures seamless operation and stability, preserving your valuable data for years to come.

You May Also Be Interested in

Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5234 $61.5234
3+ $50.4816 $151.4448
4+ $48.9039 $195.6156
5+ $47.3261 $236.6305
7+ $45.7484 $320.2388
9+ $41.0164 $369.1476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess