EN
  • EN
  • DE

DS1244W-120IND

Part No DS1244W-120IND
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM CHIP PAR 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Current - Timekeeping (Max) 7mA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Base Product Number DS1244
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586072-DS1244W-120IND
Ultra Librarian 3D Model Ultra Librarian DS1244W-120IND CAD Model

Description

Maxim Integrated DS1244W-120IND Nonvolatile Timekeeping RAM

The DS1244W-120IND is a highly reliable, 4096 x 8 nonvolatile timekeeping RAM product from Maxim Integrated. This device integrates a full-featured real-time clock and calendar, along with a NV SRAM (nonvolatile static random-access memory) that retains data when the primary power supply is turned off. The integrated power-fail deselect circuitry ensures that any write operation in progress will be concluded correctly, which enhances data integrity during power transitions.

Designed for industrial applications, the DS1244W-120IND operates at a voltage range of 4.5V to 5.5V and features an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. The device's access time of 120ns allows for swift data retrieval and storage, which is crucial for time-sensitive operations in industrial systems.

The real-time clock provides seconds, minutes, hours, day, date, month, and year information, with the added capability of leap year compensation valid up to the year 2100. An integrated lithium energy source ensures up to 10 years of data retention and clock functionality in the absence of external power.

Communication with the DS1244W-120IND is achieved through a simple multiplexed address and data bus interface, which minimizes the number of pins required and simplifies the design process for embedded systems. The device is available in a 28-pin EDIP (Encapsulated Dual In-line Package) or 32-pin TSOP (Thin Small Outline Package), providing flexibility in hardware design.

Key features of the DS1244W-120IND include:

  • Integrated real-time clock/calendar
  • 4096 x 8 nonvolatile static RAM
  • 120ns access time
  • Automatic power-fail chip deselect and write-protection
  • Lithium energy source for data retention and clock/calendar operation
  • Industrial temperature range of -40°C to +85°C
  • Simple multiplexed address/data bus interface
  • 10 years of data retention

This product is an ideal solution for applications requiring reliable timekeeping and data storage through power loss, such as in embedded systems, industrial control systems, and other critical applications where maintaining accurate time and data integrity is paramount.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess