EN
  • EN
  • DE

TPS60252RTERG4

Part No TPS60252RTERG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description HIGH EFFICIENCY CHARGE PUMP FOR 7 WLEDs WITH I2C INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272713-TPS60252RTERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60252RTERG4 CAD Model

Description

Product Overview: TPS60252RTERG4 from Texas Instruments

The TPS60252RTERG4 is a high-performance, charge pump-based, white LED driver that comes from the reputable technology company, Texas Instruments. Specifically designed to cater to the needs of medium-sized display backlighting, this device integrates multiple features that make it ideal for portable applications such as mobile phones, PDAs, and other handheld devices.

This LED driver is capable of driving up to six white LEDs in parallel with a total output current of up to 180 mA. The current is evenly distributed among the LEDs, ensuring uniform brightness across the display. The TPS60252RTERG4 operates with a 1x/1.5x charge pump, which allows it to maintain consistent LED brightness even when the input voltage varies, which is particularly useful in battery-powered applications where the voltage may fluctuate over time.

One of the standout features of the TPS60252RTERG4 is its high efficiency, which is achieved through its 1-MHz fixed-frequency operation and low-dropout current regulation. This leads to extended battery life, a crucial factor for portable devices. Additionally, the device offers a wide input voltage range from 2.7V to 6.5V, making it versatile for various power supply configurations.

The TPS60252RTERG4 also boasts an excellent thermal management system. It comes in a compact, thermally-enhanced 16-pin QFN package, which helps to dissipate heat effectively, ensuring reliable operation even under high load conditions. Moreover, the device includes built-in over-temperature protection, safeguarding the LEDs and the driver from potential damage due to excessive heat.

For ease of use, the TPS60252RTERG4 features a simple, I2C-compatible interface that allows for digital control of the LED current and on/off control, providing designers with the flexibility to adjust brightness levels as required by their application. It also supports a one-wire EZ mode, enabling even easier brightness control without the need for complex programming.

In summary, the TPS60252RTERG4 from Texas Instruments is a robust, efficient, and versatile white LED driver, perfect for powering medium-sized display backlights in a wide array of portable electronic devices. Its integration of advanced features and protective mechanisms ensures both high performance and reliability in demanding applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5726 $150.9696
132+ $1.5219 $200.8908
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess