EN
  • EN
  • DE

DS1233-10

Part No DS1233-10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / 5V EconoReset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Bulk
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series DS1233
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813731-DS1233-10
Ultra Librarian 3D Model Ultra Librarian DS1233-10 CAD Model

Description

The DS1233-10 EconoReset from Maxim Integrated is a reliable and compact device designed to monitor the power supply status in microprocessor systems, providing an effective solution to protect against uncertain power levels. With its precision temperature-compensated voltage reference and comparator circuit, it monitors the VCC for an out-of-tolerance condition. When an invalid VCC is detected, the RESET signal is asserted, which holds the microprocessor in the reset state for a minimum of 250ms after VCC has risen above the reset threshold level. This ensures that the processor is fully reset and ready to execute correctly when power levels stabilize.

The DS1233-10 has a preset threshold voltage of 4.37V, tailored specifically for 5V operating systems. It is a versatile component, suitable for a wide range of applications including computers, controllers, and intelligent instruments, where it enhances system reliability by preventing incorrect operations during power-up, power-down, or brown-out conditions.

Key Features:

  • Automatic Reset: Ensures a proper system reset, with a minimum power-on reset pulse width of 250ms.
  • Voltage Monitoring: Precision monitoring for 5V power supplies with a threshold of 4.37V.
  • Low Cost: Offers an economical solution for system stability.
  • Compact Size: Available in a small, 3-pin TO-92 package, saving valuable board space.
  • No External Components: The DS1233-10 requires no external components, simplifying design and reducing system costs.
  • Wide Operating Temperature: Functions across a broad temperature range from -40°C to +85°C.

The DS1233-10 is an essential component for systems that require consistent and reliable operation, safeguarding against data corruption and hardware damage due to volatile power supply conditions. Its plug-and-play nature makes it an easy-to-integrate solution for enhancing the robustness and longevity of electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess