EN
  • EN
  • DE

TPS54616MPWPREP

Part No TPS54616MPWPREP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V TO 6-V INPUT, 6-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272648-TPS54616MPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54616MPWPREP CAD Model

Description

The TPS54616MPWPREP is a high-performance, adaptive on-time D-CAP™ step-down (buck) converter from Texas Instruments. This advanced power solution is designed to meet the rigorous requirements of high-speed data processing and computing applications. With its integrated MOSFETs, the TPS54616MPWPREP provides a highly efficient power conversion, which is critical for minimizing heat dissipation in dense electronic systems.

This converter supports an input voltage range of 2.95 V to 6 V, making it versatile for various applications. It also delivers an adjustable output voltage from 0.891 V to 3.5 V, which can be precisely set to meet the demands of the load. With an output current capability of up to 6 A, the TPS54616MPWPREP can power a wide range of components, from microprocessors to FPGAs and ASICs.

One of the standout features of the TPS54616MPWPREP is its D-CAP™ control mode. This mode provides a fast transient response, which is essential for maintaining voltage stability during sudden changes in load. Additionally, the D-CAP™ mode enables the use of low-ESR output capacitors, such as SP-CAP or POSCAP, reducing the overall size and cost of the power supply solution.

The TPS54616MPWPREP is built with enhanced features such as power-good (PG) output, pre-biased start-up, and overcurrent protection, ensuring reliable operation under various conditions. Its thermal shutdown feature also protects the device from overheating, further enhancing system safety.

For design flexibility, the TPS54616MPWPREP comes in a thermally enhanced 28-pin HTSSOP PowerPAD™ package, which is known for its excellent thermal performance. This package is suitable for space-constrained applications requiring high power density.

In summary, the TPS54616MPWPREP from Texas Instruments is a robust and efficient power management solution that offers designers the performance, flexibility, and reliability required for today's demanding electronic systems.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess