EN
  • EN
  • DE

DS1232LPS-2+T8R

Part No DS1232LPS-2+T8R
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821931-DS1232LPS-2+T8R
Ultra Librarian 3D Model Ultra Librarian DS1232LPS-2+T8R CAD Model

Description

The DS1232LPS-2+T8R is a cutting-edge microprocessor (µP) supervisory circuit that ensures reliable system operation through its monitoring functionalities. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is designed to provide essential protective measures for electronic systems, particularly during instances of power failure or software glitches.

Key Features

  • Power Supply Monitoring: The DS1232LPS-2+T8R monitors the power supply voltage levels and maintains system integrity by providing a reset signal to the microprocessor during power-up, power-down, and brownout conditions.
  • Programmable Reset Timeout: Users can program the timeout duration, allowing for customization based on specific system requirements.
  • Watchdog Timer: The built-in watchdog timer helps prevent system failures due to software lock-up, enhancing the reliability of the system.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it suitable for portable and power-sensitive applications.
  • High Noise Immunity: The DS1232LPS-2+T8R features a noise filter for the reset input to prevent false triggering from transient noise spikes.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring performance stability in diverse environmental conditions.

Applications

The DS1232LPS-2+T8R is versatile and can be used in a multitude of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Communications Equipment
  • Industrial Controllers
  • Portable/Battery-Powered Devices

Quality and Reliability

Maxim Integrated is committed to providing high-quality and reliable products. The DS1232LPS-2+T8R is no exception, offering robust performance backed by rigorous testing and quality control processes. This ensures that the device you integrate into your system meets the highest standards of reliability and performance.

Ordering Information

The DS1232LPS-2+T8R is available in a surface-mount package and is ready for integration into your next project. For detailed ordering and pricing information, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess