EN
  • EN
  • DE

DS1231S-35

Part No DS1231S-35
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC / Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.37V, 4.62V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1231
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869363-DS1231S-35
Ultra Librarian 3D Model Ultra Librarian DS1231S-35 CAD Model

Description

Maxim Integrated DS1231S-35 Power Monitor Chip

The DS1231S-35 is a sophisticated power monitoring chip designed and manufactured by Maxim Integrated. This innovative device is engineered to enhance the reliability and extend the life of microprocessor systems by monitoring the power supply voltage. When the voltage drops below a predefined threshold, the DS1231S-35 takes immediate action to ensure that the system has enough time to perform an orderly shutdown, thereby preventing data loss and potential hardware damage.

The DS1231S-35 is part of the Power Monitor series and operates at a nominal voltage of 3.5V, which makes it suitable for use in 5V systems. It is available in a compact surface-mount package, which allows for seamless integration into a wide range of applications including computers, embedded systems, and industrial control systems.

Key features of the DS1231S-35 include:

  • Automatic Battery Backup: In the event of a power failure, the chip automatically switches to a backup battery, ensuring continuous operation of the system's memory.
  • Precision Voltage Monitoring: The DS1231S-35 continuously monitors the power supply voltage and triggers a reset if it detects a voltage out of tolerance, ensuring that the microprocessor always operates within its specified voltage range.
  • Programmable Reset Delay: The device includes a programmable delay before it asserts a reset, allowing the system time to stabilize after power is restored.
  • Low Power Consumption: With its low power design, the DS1231S-35 minimizes the drain on the backup battery, extending its life and the overall reliability of the system.

For added convenience, the DS1231S-35 features a pushbutton reset input which allows for manual system resets. It also includes a debounced TTL/CMOS-compatible manual reset input for additional flexibility in system design. With the DS1231S-35, designers can easily implement a robust power supply monitoring solution that protects the integrity of their systems.

Whether you are developing a new system or upgrading an existing one, the Maxim Integrated DS1231S-35 offers the performance and features necessary to ensure smooth, uninterrupted operation and long-term system reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6104 $67.2728
15+ $7.8856 $118.2840
23+ $7.6391 $175.6993
32+ $7.3927 $236.5664
41+ $7.1462 $292.9942
55+ $6.4070 $352.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess