The HD74HC4051 is a high-speed CMOS analog multiplexer/demultiplexer manufactured by Hitachi. This device is a single 8-channel multiplexer/demultiplexer with three binary control inputs (A, B, C) and an enable input (E). It features low on-resistance and high off-resistance, making it suitable for switching both analog and digital signals. The HD74HC4051 operates over a wide supply voltage range and is compatible with TTL logic levels.
Applications:
- Analog Signal Switching
- Digital Signal Multiplexing/Demultiplexing
- Data Acquisition Systems
- Audio and Video Signal Routing
- Sample and Hold Circuits
Features:
- Low On-Resistance: Minimizes signal attenuation and distortion.
- High Off-Resistance: Provides excellent signal isolation.
- Wide Supply Voltage Range: Operates from 2V to 6V.
- TTL Compatibility: Interfaces directly with TTL logic.
- Low Power Consumption: Reduces system power requirements.
- High-Speed Operation: Supports high-frequency signals.
Benefits:
- Improved Signal Integrity: Low on-resistance and high off-resistance ensure minimal signal degradation.
- Versatile Switching: Can switch both analog and digital signals.
- Easy Integration: TTL compatibility simplifies interfacing with other logic circuits.
- Reduced Power Consumption: Low power consumption minimizes heat generation and extends battery life in portable applications.
- High Performance: High-speed operation enables the use of higher frequencies.
Specifications:
The HD74HC4051 has a supply voltage range (VCC) of 2V to 6V. The on-resistance (RON) is typically 70 ohms at 5V. The off-resistance (ROFF) is typically greater than 100 M ohms. The propagation delay is typically 20 ns. The operating temperature range is from -40°C to +85°C. The device is available in various packages including DIP and SOIC.