EN
  • EN
  • DE

DAC8771RGZT

Part No DAC8771RGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V OR A-OUT 48VQFN / 16 Bit Digital to Analog Converter 1 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 30µs
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 12V ~ 36V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±10 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting SMD (SMT)
Base Product Number DAC8771
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51049-1,296-51049-6,296-51049-2,DAC8771RGZT-ND
Standard Package 250
Win Source Part Number 1006751-DAC8771RGZT
Ultra Librarian 3D Model Ultra Librarian DAC8771RGZT CAD Model

Description

Texas Instruments DAC8771RGZT Digital-to-Analog Converter

The DAC8771RGZT is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and accuracy in a compact form factor. This device is ideal for a wide range of applications, including industrial process control, automated test equipment, and programmable logic controllers, among others.

Encased in a VQFN-48 package, the DAC8771RGZT offers a flexible serial peripheral interface (SPI) that is compatible with 1.8V, 3.3V, and 5V logic levels, making it versatile for integration into various system designs. The DAC operates over a specified temperature range of -40°C to +105°C, ensuring reliable performance in demanding environments.

One of the key features of the DAC8771RGZT is its integrated precision reference with a 20ppm/°C temperature coefficient, which significantly enhances the overall stability and accuracy of the output signal. Additionally, the device boasts a low glitch energy, which minimizes the amount of spurious signals generated during output transitions, thus ensuring a cleaner, more stable analog output.

The DAC8771RGZT also includes a power-on-reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place. This feature provides additional safety for applications that require predictable startup conditions. Moreover, the device offers a power-down feature that reduces the current consumption to 200nA at 5V, making it suitable for power-sensitive applications.

For enhanced data integrity, the DAC8771RGZT incorporates a cyclic redundancy check (CRC) of the serial interface, providing error detection capability that is crucial in critical system applications. The device also includes a user-programmable offset and gain, which allows for calibration and fine-tuning of the output as needed for specific application requirements.

In summary, the Texas Instruments DAC8771RGZT is a robust and precise DAC solution that combines performance, flexibility, and reliability for sophisticated analog output applications. Its comprehensive feature set and ease of use make it a valuable component for any precision analog output task.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3978 $70.1934
6+ $19.1982 $115.1892
9+ $18.5982 $167.3838
12+ $17.9983 $215.9796
15+ $17.3983 $260.9745
20+ $15.5985 $311.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess