EN
  • EN
  • DE

DS1230Y-120

Part No DS1230Y-120
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 120 ns 28-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1230Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869357-DS1230Y-120
Ultra Librarian 3D Model Ultra Librarian DS1230Y-120 CAD Model

Description

The DS1230Y-120 is a robust nonvolatile SRAM product from Maxim Integrated, designed to retain data without the need for a battery. This 256k Nonvolatile SRAM combines a static RAM, an automatic power-fail chip-enable control circuit, and a lithium energy source all in a single monolithic chip.

Key Features

  • Memory Capacity: 256k (32k x 8)
  • Access Time: 120ns, providing rapid data access
  • Power-Fail Protection: Automatic power-fail chip-enable control ensures data integrity during power transitions
  • Nonvolatile Operation: Data is maintained without an external battery, thanks to the integrated lithium energy cell
  • Write Protection: Optional write protect feature safeguards stored data
  • Temperature Range: Operates within the industrial temperature range

Product Applications

The DS1230Y-120 is ideal for a wide range of applications where data integrity and retention are critical, especially during power loss. This includes:

  • RAID systems
  • Industrial control systems
  • Network routers and switches
  • Medical equipment
  • Point-of-sale (POS) terminals

Technical Specifications

Parameter Value
Memory Size 256k (32k x 8)
Access Time 120ns
Operating Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package Type EDIP
Write Protect Yes

With the DS1230Y-120, Maxim Integrated continues its tradition of providing innovative, reliable nonvolatile memory solutions that meet the demands of high-performance computing and industrial applications.

You May Also Be Interested in

Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess