EN
  • EN
  • DE

DS1225AD-70IND+

Part No DS1225AD-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 70NS 28EDIP / NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772930-DS1225AD-70IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1225AD
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1225AD-70IND+ CAD Model

Description

Maxim Integrated DS1225AD-70IND+ Nonvolatile SRAM

The Maxim Integrated DS1225AD-70IND+ is a high-performance, 64k Nonvolatile SRAM designed to provide a reliable and durable memory solution for applications requiring data preservation across power cycles. This robust memory module combines the access speed of static RAM with the non-volatility of EEPROM, ensuring data integrity without the need for a battery backup in industrial environments.

Key Features

  • Capacity: The DS1225AD-70IND+ offers a substantial 64K x 8 memory capacity, providing ample space for critical data storage.
  • Speed: With an access time of 70ns, this device ensures swift data retrieval and storage, facilitating efficient operation in time-sensitive applications.
  • Nonvolatility: The integrated nonvolatile elements of the SRAM preserve data in the absence of power, eliminating the need for external batteries or additional nonvolatile memory components.
  • Industrial Temperature Range: Designed to operate reliably in extreme conditions, it functions within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Write Protection: The device includes write protection features to prevent accidental data overwrites or corruption.
  • Package: Housed in a robust 28-pin EDIP (Extended Dual In-line Package), the DS1225AD-70IND+ ensures a secure and durable connection for PCB mounting.
  • Power: It features a low-power CMOS design, which reduces power consumption and heat generation within the system.

Applications

The DS1225AD-70IND+ is ideally suited for a wide range of applications that require data retention upon power loss. This includes industrial control systems, utility meters, medical devices, point-of-sale terminals, and other embedded systems where the integrity and accessibility of data are critical.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1225AD-70IND+ is no exception. It is manufactured to meet the highest standards of durability and reliability, ensuring that your application maintains data integrity and performance even in the most demanding conditions.

For developers and engineers looking for a memory solution that combines speed, capacity, and nonvolatility with industrial-grade resilience, the Maxim Integrated DS1225AD-70IND+ Nonvolatile SRAM is an excellent choice.

You May Also Be Interested in

Samsung
SRAM 1Mx36
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess