EN
  • EN
  • DE

DS1220Y-150

Part No DS1220Y-150
Manufacturer Maxim Integrated
Catalog SRAM
Description IC SRAM 16KBIT 150NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 080651-DS1220Y-150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1220Y-150 CAD Model

Description

Maxim Integrated DS1220Y-150 Nonvolatile SRAM

The DS1220Y-150 from Maxim Integrated is a high-quality, nonvolatile SRAM module designed to provide reliable data retention while eliminating the uncertainties of battery dependency. This 16k Nonvolatile SRAM is a perfect solution for applications that require fast access, non-volatile memory storage. With its unique blend of volatile and non-volatile memory functionality, it is ideal for a wide range of applications, including industrial control systems, medical devices, and communication equipment.

Key Features

  • Capacity: The DS1220Y-150 offers a memory capacity of 16 Kbytes, providing ample space for critical data storage needs.
  • Speed: This device boasts a fast access time of 150 ns, ensuring swift data retrieval and storage, which is crucial for high-speed computing applications.
  • Nonvolatility: The integrated nonvolatile elements ensure that data is retained even when the power is turned off, thanks to the onboard lithium battery.
  • Reliability: With a battery life of over 10 years, users can trust in the long-term reliability of their data storage without the need for regular battery replacement.
  • Plug and Play: The DS1220Y-150 is designed for easy implementation into existing systems, requiring minimal setup for immediate use.
  • Package: It comes in a 24-pin, 600-mil DIP package, making it compatible with standard sockets and easy to integrate into various designs.

Applications

The DS1220Y-150's robust design and nonvolatile memory make it an excellent choice for mission-critical applications where data integrity and uptime are paramount. It is commonly used in:

  • Industrial control systems
  • Medical equipment
  • Telecommunications systems
  • Automotive electronics
  • Data collection devices

Maxim Integrated's DS1220Y-150 Nonvolatile SRAM is a dependable and versatile memory solution that offers the assurance of data preservation without the need for an external battery. It's a testament to Maxim Integrated's commitment to providing innovative, high-quality products that meet the evolving needs of technology and industry.

You May Also Be Interested in

Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 16MBit
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess