EN
  • EN
  • DE

TLV320AIC33IRGZ

Part No TLV320AIC33IRGZ
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description CONSUMER CIRCUIT, PQCC48 / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 2 (1 Year)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 687704-TLV320AIC33IRGZ
Ultra Librarian 3D Model Ultra Librarian TLV320AIC33IRGZ CAD Model

Description

The TLV320AIC33IRGZ by Texas Instruments is a high-performance, low-power stereo audio codec equipped with a flexible array of inputs and outputs designed to cater to a wide spectrum of audio applications. From professional audio equipment to consumer electronics, the TLV320AIC33IRGZ provides a comprehensive solution for high-quality audio signal processing.

Key Features

  • 24-bit Delta-Sigma stereo audio ADC and DAC
  • Supports sample rates up to 96 kHz
  • High dynamic range with a Signal-to-Noise Ratio (SNR) of 102 dB
  • Low power consumption ideal for portable devices
  • Programmable microphone amplifier
  • Multiple analog input and output configurations
  • Flexible mixing, multiplexing, and volume control
  • Programmable PLL for flexible clock generation
  • I²C and SPI serial control interfaces
  • PowerTune™ capabilities to optimize performance and power

Applications

The TLV320AIC33IRGZ is versatile and can be used in a variety of applications, including:

  • Portable and stationary audio players
  • Professional audio mixing consoles
  • Digital audio effects processors
  • Automotive audio systems
  • Audio-enabled surveillance systems

Package and Availability

This audio codec is available in a compact 48-pin QFN package, identified by the part number TLV320AIC33IRGZ, which is well-suited for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist in the integration of the codec into your design.

Conclusion

With its high-fidelity audio capabilities, extensive configurability, and support for a broad range of audio sampling rates, the TLV320AIC33IRGZ from Texas Instruments stands out as an exceptional choice for designers looking to incorporate a reliable and versatile audio codec into their systems.

You May Also Be Interested in

Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2753 $51.3036
25+ $4.0047 $100.1175
39+ $3.8694 $150.9066
56+ $3.5988 $201.5328
73+ $3.4635 $252.8355
91+ $3.3282 $302.8662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,615 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess