EN
  • EN
  • DE

LP3944ISQEV

Part No LP3944ISQEV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVALUATION LP3944ISQ / LP3944 LED Driver Evaluation Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Output Current per Channel 25mA
Outputs and Type 8, Non-Isolated
Features Dimmable, I2C Interface
Voltage - Input 2.3 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LP3944
Win Source Part Number 779845-LP3944ISQEV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LP3944
Introduction Date November 01, 2003
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3944ISQEV CAD Model

Description

Overview of Texas Instruments LP3944ISQEV

The Texas Instruments LP3944ISQEV is a versatile, multi-channel LED driver designed to cater to a wide array of lighting applications. This integrated circuit is engineered to provide a flexible solution for driving multiple LEDs with consistent brightness and extended battery life, making it an ideal choice for portable devices, backlighting systems, and various other applications requiring multiple LED configurations.

Key Features

  • Multi-Channel LED Driver: The LP3944ISQEV can control up to eight LEDs independently, allowing for complex lighting patterns and functions.
  • Adjustable Output Current: It provides precise control over the LED current from 0 to 29.5 mA in 31 linear steps, enabling fine-tuning of brightness levels to suit specific requirements.
  • Low Voltage Operation: The device operates from a power supply voltage as low as 2.7V up to 5.5V, which is suitable for battery-operated devices.
  • Gradual Dimming: The LP3944ISQEV supports smooth dimming control, which helps in reducing visual flicker and enhancing user experience.
  • Thermal Shutdown Protection: It includes an integrated thermal shutdown feature that prevents overheating and potential damage to the IC and connected LEDs.
  • I²C Interface: The device is equipped with an I²C-compatible interface, allowing for easy communication and control through a microcontroller.

Applications

The LP3944ISQEV is suitable for a broad range of applications, including:

  • Smartphone and tablet backlighting
  • LED status indicators
  • Portable media players
  • GPS units
  • Handheld gaming devices
  • Small LCD displays

Package and Availability

The Texas Instruments LP3944ISQEV comes in a compact 24-pin WQFN package, offering a space-saving solution for designs where board real estate is at a premium. This product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

With its combination of multi-channel control, adjustable brightness, low-power operation, and ease of use, the LP3944ISQEV stands out as a comprehensive solution for LED driving requirements in modern electronic devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess