EN
  • EN
  • DE

DS1216E

Part No DS1216E
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC SMARTWATCH/ROM 256K 5V 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Smartwatch ROM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm) Socket
Supplier Device Package 28-DIP Socket
Base Product Number DS1216
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 586042-DS1216E
Ultra Librarian 3D Model Ultra Librarian DS1216E CAD Model

Description

Maxim Integrated DS1216E SmartWatch RAM

The DS1216E SmartWatch RAM from Maxim Integrated is a unique memory module that seamlessly integrates a watch function, a full-featured battery-backed nonvolatile RAM, and a crystal, all in a 28-pin, 600-mil DIP package. This innovative design allows for a high-density, nonvolatile memory system with a built-in timekeeping capability, making it an ideal solution for a wide range of data storage and timekeeping applications.

At the heart of the DS1216E lies a precision timekeeping chip that maintains accurate time and date information, including leap years, all the way up to the year 2100. The timekeeping function is powered by an onboard lithium battery that provides years of uninterrupted service, ensuring that timekeeping and data retention are maintained even in the event of a primary power failure.

The nonvolatile RAM feature of the DS1216E is particularly advantageous for applications where data integrity is crucial. With the ability to instantly write-protect the entire memory array, users can safeguard their data at a moment's notice. Additionally, the DS1216E offers a transparent write protection that does not require any software overhead, making it a highly efficient solution for preserving critical information.

One of the key benefits of the DS1216E SmartWatch RAM is its ease of integration. It is pin-compatible with JEDEC-standard 2k x 8 static RAMs, which allows for a straightforward upgrade path for existing designs. The module's self-contained nature simplifies the design process, as there is no need to incorporate separate RAM, timekeeping, and battery components, thus reducing the complexity and cost of the overall system.

Whether used in embedded systems, utility meters, security systems, or other applications that require reliable timekeeping and data retention, the DS1216E SmartWatch RAM stands out as a versatile and dependable choice. Its combination of nonvolatile memory technology with an embedded timekeeping function makes it a smart choice for designers looking to add value to their systems while minimizing component count and enhancing reliability.

For more information about the DS1216E SmartWatch RAM, datasheets, and technical resources, visit the Maxim Integrated website.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Maxim Integrated
IC CTRLR/DECODER 4BIT 16-DIP
Lowest to $7.2719
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess