EN
  • EN
  • DE

DS1210SN+

Part No DS1210SN+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR CHIP NV IND 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1378281-DS1210SN+
Ultra Librarian 3D Model Ultra Librarian DS1210SN+ CAD Model

Description

The DS1210SN+ is a state-of-the-art nonvolatile controller chip designed by Maxim Integrated, a leader in the development of innovative integrated circuits. This chip is a crucial component for systems that require data preservation and integrity during power loss. The DS1210SN+ ensures that the contents of SRAM are maintained even when the primary power supply fails, making it an ideal solution for a wide range of applications, including industrial controls, telecommunications, and critical data storage systems.

At the core of the DS1210SN+'s functionality is its ability to automatically switch to a backup battery supply in the event of a power failure. This seamless transition is critical to prevent data corruption and loss. The controller monitors the VCC for an out-of-tolerance condition; when such a condition is detected, the chip write-protects the connected SRAM and switches the memory's power supply from VCC to the battery input. Once the VCC returns to an acceptable level, the DS1210SN+ reverts the memory power supply back to the primary source, ensuring a reliable and uninterrupted operation.

The DS1210SN+ is designed with a precision voltage monitor which features a low typical standby current of 50µA, making it highly energy-efficient. This efficiency is vital in battery-backed memory systems where the longevity of the backup power source is crucial. The chip also includes a 10% power-fail warning to alert the system of an impending power failure, providing additional protection for the stored data.

Installation and integration of the DS1210SN+ are straightforward, thanks to its compatibility with JEDEC standard 16-pin DIP sockets. Its direct connection to standard RAMs simplifies the design process for engineers, allowing for a quick and efficient setup. The chip is also designed with a wide operating temperature range, ensuring reliable performance across diverse environmental conditions.

Overall, the Maxim Integrated DS1210SN+ nonvolatile controller chip is a reliable and essential component for maintaining data integrity in systems where power loss can be a critical issue. Its robust design, low power consumption, and ease of integration make it a top choice for designers looking to enhance the reliability of their memory storage solutions.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Renesas Electronics America
DDR DRAM, 32MX9
Lowest to $115.0876
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess