EN
  • EN
  • DE

DS1200S

Part No DS1200S
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC SRAM CHIP 1K X 1 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number DS1200
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 111250-DS1200S
Ultra Librarian 3D Model Ultra Librarian DS1200S CAD Model

Description

The DS1200S from Maxim Integrated is a high-performance, nonvolatile (NV) controller with a unique feature set that makes it an ideal solution for a wide range of data storage applications. This product is designed to provide a seamless interface between nonvolatile memory, such as EEPROM or Flash, and any microprocessor or microcontroller with a serial interface.

Key Features

  • Serial Interface: The DS1200S boasts a serial interface that allows for simple and efficient communication with a host controller, minimizing the need for extensive wiring and simplifying the overall design.
  • Nonvolatile Memory Support: This device is engineered to work with various nonvolatile memory types, offering flexibility in choosing the right storage solution for your application.
  • High Data Integrity: With built-in error detection and correction algorithms, the DS1200S ensures the integrity of stored data, providing reliability and peace of mind for critical applications.
  • Low Power Consumption: Maxim Integrated has designed the DS1200S with power efficiency in mind, making it suitable for battery-powered or energy-sensitive devices.
  • Compact Form Factor: The small footprint of the DS1200S allows for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the DS1200S makes it an excellent choice for a variety of applications, including:

  • Data logging systems
  • Industrial control systems
  • Portable medical devices
  • Security systems
  • Consumer electronics

Technical Specifications

The DS1200S operates over a wide voltage range and temperature range, ensuring reliable performance under diverse operating conditions. Its serial interface supports multiple protocols, allowing for easy integration with existing systems.

Conclusion

The Maxim Integrated DS1200S is a robust NV controller that combines functionality, reliability, and versatility. Whether you are developing a new product or upgrading an existing system, the DS1200S offers a compact, power-efficient solution for your nonvolatile memory interface needs. Its support for various memory types and built-in data integrity features make it a top choice for engineers and designers looking for a high-quality storage interface solution.

You May Also Be Interested in

Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9395 $63.5160
18+ $6.5146 $117.2628
28+ $6.3109 $176.7052
38+ $6.1073 $232.0774
49+ $5.9038 $289.2862
66+ $5.2931 $349.3446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess