Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX161
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829638-MAX1612EEE
Ultra Librarian 3D Model Ultra Librarian MAX1612EEE CAD Model

Description

The MAX1612EEE from Maxim Integrated is a high-efficiency, synchronous step-down controller designed for voltage regulation in a wide range of electronic devices. This compact and versatile controller is suitable for applications requiring precise voltage control and power efficiency, such as portable computers, telecommunications equipment, and industrial hardware.

Key Features

  • High Efficiency: The device is optimized for high efficiency, which is crucial for extending battery life in portable applications and reducing heat dissipation in all systems.
  • Voltage Range: The MAX1612EEE operates over a wide input voltage range, accommodating various power sources and ensuring consistent performance across different operating conditions.
  • Adjustable Output: It provides an adjustable output voltage, allowing designers to tailor the output to meet the specific needs of their application.
  • Synchronous Rectification: The inclusion of synchronous rectification enhances efficiency further, especially at higher load currents, by reducing power loss in the output rectifiers.
  • Protection Features: The controller includes a suite of protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding both the power supply and the load from abnormal conditions.
  • Compact Package: Housed in a compact 16-pin QSOP package, the MAX1612EEE minimizes the footprint on the PCB, which is essential for space-constrained applications.

Applications

The MAX1612EEE's robust feature set and compact design make it an excellent choice for a variety of applications, including but not limited to:

  • Portable Computing Devices
  • Networking and Telecommunications Equipment
  • Industrial Power Supplies
  • Battery-Powered Devices
  • Point-of-Load Power Converters

Conclusion

Maxim Integrated's MAX1612EEE step-down controller stands out for its efficiency, versatility, and compact size. Whether for portable, industrial, or telecommunication applications, this device ensures stable and reliable power regulation, contributing to the overall performance and longevity of the end product.

You May Also Be Interested in

Omron
GEO PWM DIRECT DIGITAL DRIVE
Need more? Email Us
ECAD model for GPL0121000
SST Sensing Ltd
OXYGEN PROBE KIT M10 THREAD 10PP
Need more? Email Us
ECAD model for M-EGA-D1-001-A300C
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for F781820BCMQ
Omron
NER AR-50X50-HO W 24V FL
Need more? Email Us
ECAD model for NER-011652114
Omron
EE MODE KEY
Need more? Email Us
ECAD model for MX-9230
TE Connectivity
POWER/SIGNAL RELAY, 4 FORM C, 4P
Need more? Email Us
ECAD model for 2-1393122-1
Omron
PWR/EARTH MON DEVNET RS485
Need more? Email Us
ECAD model for KE1-DRT-FLK
Omron
ZW PEN HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SP5010 0.3M
Omron
CONN TRM BLCK 3.5MM 2P SCREW
Need more? Email Us
ECAD model for 09229-000L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention