EN
  • EN
  • DE

MAX871EUK

Part No MAX871EUK
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC V-INVRT SW-CAP 500KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX871
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632489-MAX871EUK
Ultra Librarian 3D Model Ultra Librarian MAX871EUK CAD Model

Description

The MAX871EUK from Maxim Integrated is a high-efficiency, low-power, step-up DC-DC voltage converter designed for a wide range of applications. This compact device is particularly well-suited for battery-powered equipment, as it can operate from a single +2.6V to +5.5V input supply, making it ideal for 3V or 3.3V systems.

Key Features

  • High Efficiency: The MAX871EUK offers an efficiency up to 94%, which is beneficial for prolonging battery life in portable devices.
  • Adjustable Output: The output voltage is adjustable from +2.7V to +5.5V, allowing for versatility in various design applications.
  • Low Quiescent Current: With a quiescent current of just 110µA, this voltage converter helps to minimize the power drain when in operation.
  • Shutdown Mode: It features a shutdown mode that reduces the supply current to 0.5µA, further conserving energy when the device is not in use.

Applications

The MAX871EUK's small package and wide input voltage range make it suitable for a variety of applications, including:

  • Portable Electronic Devices
  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Wireless and DSL Modems
  • MP3 Players
  • Digital Cameras

Package and Reliability

Enclosed in a space-saving 5-pin SOT23 package, the MAX871EUK is designed for minimal footprint on printed circuit boards. Maxim Integrated's commitment to reliability ensures that the MAX871EUK is a dependable choice for designers looking to incorporate a voltage converter into their next project.

Conclusion

With its high efficiency, low quiescent current, and adjustable output voltage, the MAX871EUK from Maxim Integrated is a versatile power solution that can meet the needs of a wide array of portable applications. Its ultra-small package and ease of use make it an excellent option for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4916 $51.6180
220+ $0.4605 $101.3100
340+ $0.4449 $151.2660
485+ $0.4138 $200.6930
630+ $0.3983 $250.9290
785+ $0.3827 $300.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,555 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess