EN
  • EN
  • DE

DS1110S-500+

Part No DS1110S-500+
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DS1110 Series 5.25 V 500ns Surface Mount 10-Tap Silicon Delay Line - SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 16
Number of Taps 10
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1014810-DS1110S-500+
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1110S-500+ CAD Model

Description

Maxim Integrated DS1110S-500+ Delay Line IC

The Maxim Integrated DS1110S-500+ is a highly versatile and reliable 10-tap silicon delay line designed to provide precise, programmable delays for digital signals. This compact and efficient integrated circuit is an ideal solution for synchronizing events, delaying signals, or replacing discrete RC delay networks in a wide range of applications including signal processing, communication systems, and digital circuitry.

Featuring a delay range from 5ns to 500ns per tap, the DS1110S-500+ offers users the ability to fine-tune timing with great accuracy. The device is characterized for operation from -40°C to +85°C, ensuring stable performance across a broad range of environmental conditions. Its low-power CMOS technology allows for minimal power consumption, making it suitable for power-sensitive applications.

The DS1110S-500+ comes in a space-saving 14-pin SOIC package, which is easy to integrate into existing designs without requiring significant board space. It operates from a single 5V supply, simplifying power supply design and reducing system complexity. With its 10 equally spaced taps, designers can create multiple delayed versions of the input signal, providing flexibility in timing design and optimization.

One of the key features of this delay line is its tap-to-tap skew, which is specified to be less than 1ns. This ensures that each delay increment is consistent, which is critical for maintaining signal integrity in high-speed digital systems. The device's monotonicity guarantees that each subsequent tap will provide an equal or greater delay than the previous one, which is essential for reliable multi-stage timing applications.

Overall, the Maxim Integrated DS1110S-500+ is an excellent choice for engineers looking to implement precise delay lines in their designs. Its ease of use, reliability, and precision make it a go-to component for those in need of controlled signal timing solutions.

  • Part Number: DS1110S-500+
  • Manufacturer: Maxim Integrated
  • Package: 14-pin SOIC
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Delay Range: 5ns to 500ns per tap

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1441 $54.4323
7+ $14.8874 $104.2118
11+ $14.4222 $158.6442
15+ $13.9570 $209.3550
19+ $13.4917 $256.3423
25+ $12.0960 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess