EN
  • EN
  • DE

DS1100Z-45/T&R

Part No DS1100Z-45/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 45NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 9ns ABS 45ns MAX 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 9ns
Tap Increment 9ns
Available Total Delays 45ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772894-DS1100Z-45/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1100
Introduction Date March 28, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1100Z-45/T&R CAD Model

Description

The DS1100Z-45/T&R is a high-performance, 5-tap silicon delay line product manufactured by Maxim Integrated. Designed to provide precise timing adjustments in digital circuits, this component is an essential tool for engineers looking to synchronize signals or manage timing issues in their electronic designs.

Key Features

  • Delay Line Type: 5-Tap, programmable, with each tap incrementally delaying the input signal.
  • Operating Voltage: The DS1100Z-45/T&R operates within a voltage range of 4.75V to 5.25V, making it suitable for 5V logic systems.
  • Frequency Range: It is compatible with a wide frequency range, ensuring versatility across various applications.
  • Temperature Range: This device can operate in a wide temperature range, making it reliable in different environmental conditions.
  • Packaging: The product is available in Tape and Reel (T&R) packaging, which facilitates automated assembly processes and is ideal for high-volume production.
  • Delay Matching: It offers excellent delay matching between taps, ensuring consistent performance.
  • Low Power Consumption: The DS1100Z-45/T&R is designed to consume minimal power, which is crucial for power-sensitive applications.

Applications

The versatility of the DS1100Z-45/T&R makes it suitable for a broad range of applications, including:

  • Signal Synchronization
  • Skew Adjustment
  • Timing Adjustment in Digital Circuits
  • Edge Detection
  • Glitch Suppression
  • System Timing Improvements

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The DS1100Z-45/T&R delay line is built to meet high industry standards, ensuring long-term reliability for critical applications. Engineers can trust this component to deliver consistent performance and maintain the integrity of their systems.

Ordering Information

The product is available for ordering under the part number DS1100Z-45/T&R. For bulk orders or specific packaging requirements, please contact Maxim Integrated or an authorized distributor for more information.

You May Also Be Interested in

Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2183 $62.6196
27+ $4.2827 $115.6329
42+ $4.1488 $174.2496
58+ $4.0148 $232.8584
75+ $3.8808 $291.0600
100+ $3.4789 $347.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess