EN
  • EN
  • DE

DS1077L040

Part No DS1077L040
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018764-DS1077L040
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1077L040 CAD Model

Description

The DS1077L040 is a sophisticated, programmable oscillator module designed by Maxim Integrated to provide a versatile clock solution for a wide array of electronic applications. This device is part of the EconOscillator™ family, which is known for reducing the complexity and cost of designing clock oscillators into electronic systems.

Key Features

  • Frequency Range: The DS1077L040 offers a wide frequency range from 16.2kHz to 133MHz, which can be easily programmed via a two-wire serial interface, making it suitable for various applications.
  • Dual Outputs: It features dual independent frequency outputs that can be adjusted separately, allowing for greater flexibility in system design.
  • Power Supply: The device operates from a 2.7V to 5.5V power supply, making it compatible with most logic levels and suitable for battery-operated devices.
  • Low Power Consumption: With its low power consumption, the DS1077L040 is ideal for portable and power-sensitive applications.
  • Programmable: The oscillator's frequency, output type, and divider ratios are fully programmable through an I²C-compatible serial interface, which simplifies design adjustments and product updates.
  • No External Components: Unlike traditional oscillators that require external resistors or capacitors, the DS1077L040 operates without the need for external components, reducing the overall bill of materials and saving board space.

Applications

The DS1077L040 is versatile enough to be used in a variety of applications, including but not limited to:

  • Microprocessor and microcontroller clock generation
  • Peripheral and I/O synchronization
  • Stand-alone operation in handheld devices
  • Networking and communication equipment
  • Consumer electronics

Conclusion

The Maxim Integrated DS1077L040 programmable oscillator offers designers a flexible, cost-effective solution for integrating clock functions into their electronic systems. With its ease of programming, dual outputs, and low power consumption, it stands out as a versatile component that simplifies design processes and enhances product performance.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess