The DS1033Z-20 from Maxim Integrated is a versatile and highly precise programmable delay line designed to provide a fixed delay of signals in digital systems. This integrated circuit is particularly useful in applications where timing adjustments are necessary to synchronize signals or to compensate for inherent delays in digital processing systems.
Key Features
- Programmable Delay Times: The DS1033Z-20 offers a wide range of programmable delays, allowing users to fine-tune the timing of their digital signals with high accuracy.
- Five Tap Points: With five equally spaced taps, this delay line provides multiple delayed outputs from a single input signal, offering flexibility in timing design.
- Low Voltage Operation: The device operates at 5V ±10%, making it suitable for a variety of digital systems.
- High-Speed Operation: Capable of handling speeds up to 20MHz, the DS1033Z-20 is ideal for high-speed applications.
- Temperature Stability: The delay line is designed to be stable across a wide temperature range, ensuring consistent performance under varying environmental conditions.
- Simple Interface: The device can be easily interfaced with microprocessors or digital systems, requiring minimal additional components.
Applications
The DS1033Z-20 is suited for a variety of applications, including but not limited to:
- Signal synchronization in digital circuits
- Skew adjustment between parallel data lines
- Timing adjustments in microprocessor systems
- Waveform generation and shaping
- Clock distribution networks
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
5V ±10% |
| Operating Frequency |
Up to 20MHz |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
8-Pin DIP/SO |
With its robust feature set and flexible application scope, the DS1033Z-20 from Maxim Integrated stands out as a critical component for designers seeking to implement precise timing and delay configurations in their digital systems.