EN
  • EN
  • DE

DS1007-9

Part No DS1007-9
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
RoHS Non-Compliant
Win Source Part Number 1181740-DS1007-9
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1007-9 CAD Model

Description

The Maxim Integrated DS1007-9 is a versatile and high-performance delay line chip designed for precise timing adjustment in digital circuits. This integrated device is part of Maxim's industry-leading portfolio of timing solutions, catering to a wide array of applications that require exact signal timing modifications.

Key Features

  • Programmable Delay Times: The DS1007-9 offers programmable delays from 5ns up to 500ns in 5ns increments, allowing for fine-tuning of signal timing to achieve optimal system performance.
  • High-Speed Operation: With an operating frequency range that extends up to 100MHz, this delay line chip is suitable for high-speed digital systems, ensuring minimal signal distortion and skew.
  • Low-Power CMOS Technology: Built using low-power CMOS technology, the DS1007-9 ensures reduced power consumption, making it ideal for power-sensitive applications.
  • Multiple Output Taps: The chip features multiple output taps, providing various delayed versions of the input signal for increased flexibility in timing design.
  • Easy Integration: Its small form factor and standard packaging options make the DS1007-9 easy to integrate into existing circuit designs without the need for significant board rework.

Applications

The DS1007-9 is a perfect fit for a range of applications, including but not limited to:

  • Signal Synchronization in Digital Systems
  • Clock Distribution Networks
  • Skew Adjustment in Data Communications
  • Timing Adjustment in Embedded Systems
  • Waveform Generation and Shaping

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 4.75V to 5.25V Operating Temperature -40°C to +85°C Package Type Surface Mount Number of Pins 14

For engineers and designers looking for a reliable and precise delay line solution, the Maxim Integrated DS1007-9 stands out as an excellent choice that combines performance, versatility, and ease of use.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Murata Electronics North America
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
UTC
Lowest to $0.3269
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess