EN
  • EN
  • DE

DS1000S-100/TR

Part No DS1000S-100/TR
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984057-DS1000S-100/TR
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1000S-100/TR CAD Model

Description

Maxim Integrated DS1000S-100/TR

The DS1000S-100/TR from Maxim Integrated is a sophisticated silicon delay line product that offers a reliable and precise timing solution for a wide range of electronic applications. This component provides a fixed-delay timing element that is both stable and accurate, making it an ideal choice for signal processing, timing correction, and clock delay functions in digital circuits.

Key Features

  • Delay Line Type: The DS1000S-100/TR is a silicon delay line that offers a series of equally spaced taps to provide incremental delays.
  • Number of Taps: It features five equally spaced taps, which allows for flexibility in timing adjustments.
  • Delay Time: This product provides a 100 nanosecond delay, which is suitable for various applications that require precise timing control.
  • Supply Voltage: It operates at a supply voltage range of 4.75V to 5.25V, making it compatible with standard 5V digital systems.
  • Operating Temperature: The device can operate within a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: The DS1000S-100/TR comes in a tape and reel packaging (TR suffix), which is suitable for automated assembly processes, enhancing production efficiency.
  • Compatibility: It is designed to be easily integrated into existing systems without the need for complex programming or configuration.

Applications

This delay line is versatile and can be used in a variety of applications, including:

  • Signal Processing
  • Timing Correction in Digital Networks
  • Clock Distribution and Synchronization
  • Waveform Generation
  • Glitch Filtering

Maxim Integrated's DS1000S-100/TR is an essential component for designers looking to incorporate precise delay lines in their electronic designs. Its stable performance, ease of use, and adaptability make it a preferred choice for ensuring accurate timing in complex digital systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess