EN
  • EN
  • DE

DS1000K75

Part No DS1000K75
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226118-DS1000K75
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1000K75 CAD Model

Description

Introducing the DS1000K75 from Maxim Integrated

The DS1000K75 is a state-of-the-art silicon delay line product from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This high-quality component is designed to provide precise and stable delays for digital signals, making it an essential part of various electronic systems.

The DS1000K75 features programmable delays that can be set with step resolutions as fine as 5ns increments, allowing for a high degree of flexibility in timing adjustments. This makes the device suitable for a wide range of applications, including signal processing, timing adjustment in digital circuits, and synchronization of data communication protocols.

Constructed with advanced silicon technology, the DS1000K75 offers excellent reliability and performance. It is capable of operating over a wide temperature range, ensuring consistent functionality under varying environmental conditions. The device's robust design also provides immunity to latch-up and excellent electrostatic discharge (ESD) protection, further enhancing its durability and lifespan.

The compact form factor of the DS1000K75 makes it ideal for space-constrained applications. It is available in a small, surface-mount package that is easy to integrate into existing PCB designs. The device also supports both 3.3V and 5V power supply voltages, providing versatility in system design and ensuring compatibility with a broad range of digital logic levels.

Maxim Integrated's commitment to quality is evident in the DS1000K75, which is produced under strict quality control standards. This ensures that each unit meets the high expectations of performance and reliability that customers have come to expect from Maxim Integrated products.

Whether you are designing a complex communication system, a precision timing circuit, or any application that requires accurate delay lines, the DS1000K75 from Maxim Integrated is an excellent choice that offers both performance and reliability.

For more detailed specifications and application notes, please refer to the official Maxim Integrated datasheets and technical documentation available on their website.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess