EN
  • EN
  • DE

DG411CY+T

Part No DG411CY+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 745404-DG411CY+T
Popularity Medium
Supply and Demand Status Limited
Family Name DG411
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DG411CY+T CAD Model

Description

Maxim Integrated's DG411CY+T Precision Analog Switch

The DG411CY+T from Maxim Integrated is a high-performance, precision monolithic analog switch that is designed to deliver exceptional signal integrity and operational efficiency. This device is part of Maxim's DG411 series of analog switches, which are renowned for their reliability and versatility in a wide range of applications.

Constructed with CMOS technology, the DG411CY+T offers low power consumption, making it an ideal choice for battery-powered and portable devices. The switch is characterized by its low on-resistance (R<sub>ON) and fast switching speeds, ensuring minimal signal distortion and rapid response to control signals.

The DG411CY+T features a quad single-pole single-throw (SPST) configuration, which means it contains four independent switches in a single package. Each switch is capable of conducting equally well in both directions when on and has an input signal range that extends to the supply rails.

Key specifications of the DG411CY+T include:

  • Single Supply Voltage Range: +10V to +30V
  • Dual Supply Voltage Range: ±4.5V to ±20V
  • On-Resistance (R<sub>ON): 100Ω (max)
  • On-Resistance Match Between Channels: 5Ω (max)
  • Low Charge Injection: 15pC (max)
  • Fast Transition Times (t<sub>ON/t<sub>OFF): 175ns/145ns (max)
  • Low Power Consumption: 0.001µW (max)

Designed for use in precision applications, the DG411CY+T is well-suited for sample and hold circuits, test equipment, audio and video signal routing, and other applications where high-side and low-side switching are required. Its enhanced ESD protection allows for improved robustness in harsh environments.

The device is offered in a compact 16-pin SOIC package, making it easy to integrate into various circuit designs without requiring a lot of board space. The DG411CY+T is also available in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated assembly processes for high-volume production.

In summary, Maxim Integrated's DG411CY+T analog switch combines precise performance with high reliability, making it an excellent choice for designers looking to optimize their analog signal switching capabilities in a compact and power-efficient manner.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1642 $61.6420
23+ $5.0577 $116.3271
36+ $4.8995 $176.3820
49+ $4.7413 $232.3237
64+ $4.5830 $293.3120
85+ $4.1095 $349.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess