EN
  • EN
  • DE

DG303ABZ

Part No DG303ABZ
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187120-DG303ABZ
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG303ABZ CAD Model

Description

Maxim Integrated's DG303ABZ Analog Switch

The DG303ABZ from Maxim Integrated is a high-performance, dual-channel analog switch designed to facilitate the routing of analog and digital signals in electronic systems. Crafted with precision, this component is a versatile solution for a multitude of applications that require reliable switching capabilities.

Key Features

  • Low On-Resistance: The DG303ABZ boasts a low on-resistance, typically ranging from 30 ohms to 44 ohms, which ensures minimal signal attenuation and power loss when the switch is in the closed (on) position.
  • Fast Switching Speeds: With transition times in the nanosecond range, this analog switch can handle high-speed signal switching, making it suitable for video, audio, and data communication applications.
  • Dual SPDT Configuration: The device features two single-pole double-throw (SPDT) switches, providing flexibility in connecting inputs to outputs or routing signals between two different paths.
  • Broad Operating Voltage Range: The DG303ABZ operates over a wide voltage range from ±4.5V to ±20V, or a single supply of 9V to 40V, accommodating a variety of power supply configurations.
  • Enhanced ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device from static electricity damage, enhancing its durability and lifespan.

Applications

The DG303ABZ is ideal for applications requiring high-speed, bidirectional switching of analog and digital signals. These include:

  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Sample and Hold Circuits

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DG303ABZ is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications in industrial, communication, and consumer electronics sectors.

Whether you're designing a complex communication system or a simple signal routing application, the DG303ABZ provides the performance and reliability you need to ensure seamless operation.

You May Also Be Interested in

ACX
Lowest to $0.1640
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess