EN
  • EN
  • DE

DG202BSE-T

Part No DG202BSE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 251846-DG202BSE-T
Popularity Low
Supply and Demand Status Limited
Family Name DG202
Introduction Date January 02, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DG202BSE-T CAD Model

Description

The Maxim Integrated DG202BSE-T is a high-performance, quad single-pole single-throw (SPST) analog switch designed to provide precision and reliability for a wide range of applications. This device is an ideal choice for those seeking efficient signal routing and switching solutions in their electronic designs.

Constructed with Maxim's innovative CMOS technology, the DG202BSE-T offers low power consumption, making it suitable for battery-powered devices and portable applications. The switch operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, providing designers with flexibility in various circuit configurations.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance (Ron) of typically 85Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Fast Switching Speed: With tON of 175ns and tOFF of 145ns, the DG202BSE-T provides rapid switching, making it suitable for high-frequency applications.
  • Low Power Consumption: The device has a low power dissipation, with a power consumption of less than 35µW, which extends battery life in portable devices.
  • High Off-Isolation: The switch offers high off-isolation of -65dB at 1MHz, which reduces crosstalk between channels and enhances overall system performance.
  • Wide Operating Temperature Range: The DG202BSE-T can operate over a broad temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.

The DG202BSE-T is packaged in a 16-pin narrow SOIC, which provides a compact footprint for space-constrained applications. This package is also surface-mountable, which simplifies assembly and reduces manufacturing costs.

Whether used in data acquisition systems, communication equipment, test equipment, or audio/visual signal routing, the Maxim Integrated DG202BSE-T analog switch offers designers a versatile and efficient solution for managing multiple analog signals within their electronic systems.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess