EN
  • EN
  • DE

DG200AAK/883B

Part No DG200AAK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST COTS / Analog Switch Dual SPST 14-Pin CDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 70 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 772610-DG200AAK/883B
Popularity Medium
Supply and Demand Status Limited
Family Name DG200A
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG200AAK/883B CAD Model

Description

The Maxim Integrated DG200AAK/883B represents a pinnacle of precision and reliability in the field of analog switches. This high-performance product is meticulously designed to meet the stringent requirements of the most demanding applications, including military and aerospace industries where adherence to the 883B standard is crucial.

Key Features

  • High Reliability: The DG200AAK/883B is a monolithic dual SPST analog switch that is designed to provide high-reliability performance, which is essential for mission-critical applications.
  • Low Power Consumption: This device operates with very low power consumption, making it an ideal choice for power-sensitive systems.
  • Improved Signal Integrity: It offers low charge injection, low power consumption, and an extended signal range, ensuring improved signal integrity for precise data acquisition and control systems.
  • 883B Qualified: The device is fully compliant with the MIL-STD-883B standard, indicating that it has passed rigorous testing for military-grade electronic components.
  • Wide Operating Temperature: It is capable of operating over a broad temperature range, which is critical for systems exposed to extreme environmental conditions.

Applications

The DG200AAK/883B is ideally suited for a variety of high-end applications, including:

  • Military and defense systems
  • Aerospace instrumentation
  • Satellite communication systems
  • Precision test and measurement equipment
  • High-reliability industrial applications

Technical Specifications

With a dual single-pole single-throw (SPST) configuration, the DG200AAK/883B offers exceptional performance characteristics that include:

  • Supply Voltage Range: ±15V
  • On-Resistance (Max): 85Ω
  • Switching Time (Max): 175ns
  • Operating Temperature Range: -55°C to +125°C

Maxim Integrated's commitment to quality and performance is embodied in the DG200AAK/883B, making it a trusted choice for engineers and designers who require the highest level of reliability and precision in their analog switching solutions.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess