EN
  • EN
  • DE

ADC0820CCJ

Part No ADC0820CCJ
Manufacturer Maxim Integrated
Catalog Hard To Find
Description CMOS High Speed 8-Bit A/D Converter with Track/Hold Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1139611-ADC0820CCJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0820CCJ CAD Model

Description

The ADC0820CCJ is a high-performance 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed with advanced CMOS technology. This ADC is notable for its exceptional speed and accuracy, making it an ideal choice for a wide array of applications where rapid data acquisition is crucial, such as in data logging systems, instrumentation, and digital signal processing.

With a conversion time of just 1.5 microseconds, the ADC0820CCJ stands out for its ability to process analog signals swiftly, ensuring that users can capture high-speed transient events with ease. This feature is particularly beneficial in applications where timing is critical, such as in oscilloscopes and spectrum analyzers.

The ADC0820CCJ boasts a full-scale range of 0 to 5 volts, providing a wide dynamic range for various input signals. Its high input impedance minimizes the loading effect on the signal source, preserving the integrity of the signal being converted. This characteristic is especially important in sensor interfaces and control systems where signal distortion can adversely affect the system's performance.

The device operates from a single +5V power supply, simplifying the power design of the system it is integrated into. It also features a versatile interface that is compatible with both TTL and CMOS logic levels, allowing for easy integration with a variety of microprocessors and digital systems.

The ADC0820CCJ is packaged in a compact 20-pin ceramic dual in-line package (CERDIP), which provides robust protection against environmental factors, such as humidity and temperature variations, enhancing the reliability and longevity of the device in harsh conditions.

Maxim Integrated's commitment to quality ensures that the ADC0820CCJ meets stringent performance criteria, making it a dependable component for precision data conversion in industrial, automotive, and consumer electronics applications. Whether you're designing a high-speed data acquisition system or upgrading an existing design, the ADC0820CCJ is a versatile ADC solution that combines speed, accuracy, and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $16.8087
Rohm Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess