EN
  • EN
  • DE

78M6631-IM/F

Part No 78M6631-IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description 3-Phase Power-Measurement IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Teridian
Packaging Tube
Input Impedance 40 kOhm ~ 90 kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Current 9.1mA
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 1133728-78M6631-IM/F
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Introduction Date March 02, 2016
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 78M6631-IM/F CAD Model

Description

The 78M6631-IM/F from Maxim Integrated is a highly integrated, programmable, and precise energy measurement system tailored for industrial and commercial applications. This advanced system-on-chip (SoC) solution is specifically designed for real-time monitoring of three-phase electrical equipment, providing detailed consumption data to enable energy-saving strategies and operational efficiency.

Key Features

  • High Accuracy: The 78M6631-IM/F boasts an exceptional measurement accuracy, making it ideal for applications where precision is paramount.
  • Multi-Phase Support: With its capability to monitor three-phase power, it is versatile for use in a variety of complex electrical systems.
  • Integrated MCU: Equipped with an on-board microcontroller, it allows for sophisticated onboard data processing and analysis.
  • Programmable: Users can tailor the device to specific applications thanks to its programmable nature, providing flexibility and control over measurement parameters.
  • Communication Interface: It includes a robust communication interface for data logging and integration with other systems, facilitating easy access to energy usage data.
  • Compact Design: The compact form factor of the 78M6631-IM/F makes it suitable for integration into existing infrastructure without requiring significant space.

Applications

The 78M6631-IM/F is ideal for a wide range of applications, including:

  • Industrial power monitoring systems
  • Commercial energy management
  • Smart grid infrastructure
  • Advanced power distribution units (PDUs)
  • Renewable energy systems monitoring

Technical Specifications

The device features a full set of technical specifications designed to meet the needs of demanding energy measurement tasks:

  • Voltage Range: Suitable for various supply voltages
  • Current Sensing: Capable of interfacing with multiple types of current sensors
  • On-Chip Memory: Includes non-volatile memory for firmware and measurement data
  • Environmental Tolerance: Operates effectively across a wide temperature range
  • Compliance: Meets industry standards for energy measurement

With the 78M6631-IM/F, Maxim Integrated continues to demonstrate its commitment to providing innovative and reliable solutions for energy measurement and management. This product stands out as a versatile and powerful tool for any organization looking to optimize its energy usage and operational efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess