EN
  • EN
  • DE

73S8010C-IMR/F

Part No 73S8010C-IMR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SQFN / Set-Top Boxes Interface 32-SQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Set-Top Boxes
Interface I2C
Voltage - Supply 2.7V ~ 3.6V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-SQFN (5x5)
Mounting Type Surface Mount
Base Product Number 73S8010
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 24548-73S8010C-IMR/F
Ultra Librarian 3D Model Ultra Librarian 73S8010C-IMR/F CAD Model

Description

Maxim Integrated's 73S8010C-IMR/F Smart Card Interface

The 73S8010C-IMR/F from Maxim Integrated is a state-of-the-art smart card interface IC designed to offer a reliable and secure communication channel between smart cards and host devices. This advanced interface chip is an ideal solution for a wide range of applications including banking terminals, pay-TV, mobile communications, and public transport systems, where secure data transactions are paramount.

With its integrated features, the 73S8010C-IMR/F ensures seamless operation and compatibility with ISO 7816, EMV, and GSM 11.11 standards. The chip supports 3V and 5V card operations, making it versatile for various smart card technologies. Additionally, it is designed to be highly energy-efficient, which is critical for battery-powered devices such as mobile phones and portable terminals.

One of the key benefits of the 73S8010C-IMR/F is its robust protection features. It includes short-circuit and thermal protection to safeguard both the smart card and the host device against potential damage. The chip also comes with an integrated voltage regulator, providing a stable supply voltage to the smart card, thus enhancing the reliability of card communication.

The 73S8010C-IMR/F is designed for ease of integration, featuring an automatic activation and deactivation sequence that simplifies the interface control. With its small form factor, it is well-suited for space-constrained applications. The chip is available in multiple package options, providing flexibility for different design requirements.

Maxim Integrated has a reputation for delivering high-quality components that are rigorously tested for performance and reliability. The 73S8010C-IMR/F is no exception, and it represents the company's commitment to excellence in smart card interface solutions. By choosing the 73S8010C-IMR/F for your smart card applications, you can expect a product that not only meets industry standards but also exceeds them in terms of functionality and performance.

Overall, the 73S8010C-IMR/F is a testament to Maxim Integrated's innovation in secure transaction technology, offering designers a robust, efficient, and easy-to-implement interface chip that stands up to the demands of modern smart card applications.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0878 $60.3512
10+ $12.3804 $123.8040
15+ $11.9935 $179.9025
20+ $11.6066 $232.1320
26+ $11.2197 $291.7122
35+ $10.0589 $352.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess