The 73S8004R-IL is a highly integrated smart card interface IC from Maxim Integrated, designed to provide a reliable and efficient connection between a smart card reader and the smart card itself. This advanced interface chip is engineered to meet the rigorous demands of the payment and identification industries, ensuring secure and seamless transactions for a variety of applications.
Key Features
- Flexibility: The 73S8004R-IL supports both 3V and 5V smart cards, making it versatile for multiple smart card standards.
- Low Power Consumption: This IC is optimized for low power consumption, which is crucial for battery-powered devices such as mobile point of sale (POS) terminals.
- High Integration: The device includes on-chip level shifters and regulators, reducing the need for external components and simplifying the design process.
- Protection Features: It comes with built-in protection circuits such as short-circuit and thermal protection, ensuring the safety and longevity of the smart card reader.
- ISO 7816 Compliant: The 73S8004R-IL adheres to the ISO 7816 standard, ensuring compatibility with a wide range of smart card applications.
Applications
The 73S8004R-IL is ideal for a variety of applications that require secure data transactions. These include:
- Banking and Financial Terminals
- Identification Systems
- Access Control Systems
- POS Terminals
- Pay TV Systems
Technical Specifications
As a robust smart card interface, the 73S8004R-IL provides key technical specifications that ensure its performance in critical applications:
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: 28-Pin TSSOP
- ESD Protection: 6kV Human Body Model
With the 73S8004R-IL, Maxim Integrated continues to demonstrate its commitment to providing high-quality, reliable solutions for the smart card interface market. This product is a testament to their expertise in designing chips that meet the stringent requirements of secure electronic transactions.