EN
  • EN
  • DE

73S1217F-68IMR/F

Part No 73S1217F-68IMR/F
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 68QFN / 80515 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series 73S12xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor 80515
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SmartCard, UART/USART, USB
Peripherals LED, POR, WDT
Number of I/O 8
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 6.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number 73S1217F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 1040005-73S1217F-68IMR/F
Ultra Librarian 3D Model Ultra Librarian 73S1217F-68IMR/F CAD Model

Description

Maxim Integrated Product 73S1217F-68IMR/F Overview

The 73S1217F-68IMR/F is a sophisticated, feature-rich integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This particular device is engineered to cater to the demanding needs of smart card interfaces, offering a versatile and reliable solution for a variety of applications including point of sale (POS) terminals, security systems, and identification authentication processes.

Key Features

  • Smart Card Interface: The 73S1217F-68IMR/F provides a seamless interface for smart card communication, ensuring compatibility with a wide range of smart card standards.
  • High Integration: This chip integrates multiple features to minimize external components, which simplifies design, reduces footprint, and lowers overall system cost.
  • Flexibility: With built-in flexibility, the device can be configured for various applications and supports multiple communication protocols.
  • Security: Designed with security in mind, the 73S1217F-68IMR/F incorporates features to protect against physical tampering and unauthorized access, making it ideal for sensitive applications.

Technical Specifications

The 73S1217F-68IMR/F operates over a wide power supply range and temperature, ensuring reliable performance under diverse conditions. It is available in a compact package, which is conducive to space-constrained applications. The device also boasts low power consumption, contributing to energy-efficient operation, which is particularly advantageous for battery-powered devices.

Applications

Due to its robust design and comprehensive feature set, the 73S1217F-68IMR/F is suitable for a multitude of applications, including but not limited to:

  • Payment Systems
  • Access Control Systems
  • Identification and Authentication Solutions
  • Mobile Communication Devices

In summary, the Maxim Integrated 73S1217F-68IMR/F is a top-tier integrated circuit that offers unparalleled performance for smart card interface solutions. Its combination of integration, flexibility, and security makes it a prime choice for designers seeking a reliable and efficient component for their electronic systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess