EN
  • EN
  • DE

73S1210F-44M/F/PC

Part No 73S1210F-44M/F/PC
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 80515
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 8
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 6.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (7x7)
Win Source Part Number 197946-73S1210F-44M/F/PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S1210F-44M/F/PC CAD Model

Description

The 73S1210F-44M/F/PC from Maxim Integrated is a highly integrated smart card interface IC that provides a complete and cost-effective solution for smart card readers. This advanced IC is designed to facilitate communication between smart cards and microcontrollers in a variety of applications, such as banking terminals, e-commerce, security systems, and personal identification.

Featuring a flexible 8-bit or 32-bit microcontroller interface, the 73S1210F-44M/F/PC offers seamless integration with a wide range of host systems. Its versatility is further enhanced by its support for both 3V and 5V smart cards, making it suitable for use with virtually any smart card in the market today.

Equipped with built-in protection features, the 73S1210F-44M/F/PC ensures safe operation and long-term reliability. Overcurrent protection, short-circuit protection, and thermal shutdown are all included to safeguard the smart card and the reader from electrical hazards. Additionally, the IC provides an automatic activation and deactivation sequence for ISO 7816, EMV, and GSM 11.11-compliant cards to prevent damage to the card during insertion and removal.

The device's low-power consumption makes it an ideal choice for portable applications. It operates over a wide temperature range, ensuring consistent performance in diverse environments. The 73S1210F-44M/F/PC comes in a compact 44-pin QFN package, which is perfect for space-constrained applications.

With its robust feature set and Maxim Integrated's reputation for high-quality semiconductor products, the 73S1210F-44M/F/PC smart card interface IC stands out as a top choice for developers looking to create reliable and efficient smart card reader solutions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9741 $71.8964
8+ $14.7482 $117.9856
13+ $14.2874 $185.7362
17+ $13.8265 $235.0505
22+ $13.3657 $294.0454
29+ $11.9831 $347.5099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess