EN
  • EN
  • DE

73M1906B-IVT/F

Part No 73M1906B-IVT/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 73M1906
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907857-73M1906B-IVT/F
Ultra Librarian 3D Model Ultra Librarian 73M1906B-IVT/F CAD Model

Description

Maxim Integrated Product: 73M1906B-IVT/F

The 73M1906B-IVT/F is a high-performance modem analog front-end (AFE) from Maxim Integrated, designed to provide a flexible and robust interface for telecommunication applications. This integrated circuit is specifically engineered to work in conjunction with a variety of modem data pump algorithms, making it an ideal choice for systems that require reliable data transmission over telephone lines.

With its compact form factor and integrated features, the 73M1906B-IVT/F streamlines the design of modem applications by reducing the number of external components required. This not only saves space on the PCB but also reduces overall system costs. The device is suitable for a range of applications, including point-of-sale (POS) terminals, fax machines, answering machines, and any other system that utilizes modem connectivity for data communication.

Key features of the 73M1906B-IVT/F include:

  • Support for V.22bis and lower data rates, ensuring compatibility with common modem standards.
  • An integrated hybrid function that provides 2-to-4 wire conversion, eliminating the need for external hybrid circuitry.
  • Programmable line drivers and receive amplifiers, allowing for fine-tuning to meet specific application requirements.
  • Low power consumption, making it suitable for battery-powered devices.
  • On-chip u-law or A-law PCM codec, providing direct interface to digital phone systems.
  • Integrated DTMF and calling tone generation and detection, simplifying the design of additional telephony features.

The 73M1906B-IVT/F is available in a small-footprint, 32-pin TQFP package, making it easy to integrate into a variety of design layouts. Its robust design ensures reliable operation over a wide range of temperatures and supply voltages, which is critical for telecommunications equipment that must perform consistently in diverse environments.

Maxim Integrated's commitment to quality and performance is evident in the 73M1906B-IVT/F AFE, offering designers a powerful, efficient, and cost-effective solution for integrating modem functionality into their products. With its comprehensive feature set and proven reliability, the 73M1906B-IVT/F is a standout choice for any application requiring a modem interface.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5392 $59.0096
32+ $3.7237 $119.1584
49+ $3.6082 $176.8018
67+ $3.4916 $233.9372
86+ $3.3749 $290.2414
115+ $3.0261 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess