EN
  • EN
  • DE

71M6545-IGTR/F

Part No 71M6545-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 3PHASE 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage (V) 3V ~ 3.6V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series 71M6545
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811555-71M6545-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6545-IGTR/F CAD Model

Description

The 71M6545-IGTR/F from Maxim Integrated is a highly integrated, single-phase, power and energy measurement IC designed for residential and commercial metering applications. This advanced system-on-chip (SoC) solution is engineered to provide precise and reliable measurement of power usage with minimal external components, making it an ideal choice for smart meter manufacturers looking to streamline their designs and reduce time to market.

Key Features

  • High Accuracy: The 71M6545-IGTR/F features high-precision signal processing capabilities, ensuring accurate energy measurement that meets or exceeds international metering standards.
  • Integrated MPU Core: Equipped with a powerful 32-bit MPU core, this IC offers excellent computational performance, enabling complex metering algorithms and data processing.
  • On-Chip Memory: It includes on-chip FLASH and RAM, providing ample storage for firmware and metering data.
  • Multi-Functionality: The device supports various metering functions, including voltage, current, power, power factor, and energy calculations, as well as tamper detection features.
  • Low Power Consumption: Designed for energy-efficient operation, the 71M6545-IGTR/F ensures minimal power drain in both active and standby modes.
  • Flexible Communication: With built-in support for multiple communication interfaces, the IC can easily integrate with various communication modules for smart grid connectivity.

Applications

The 71M6545-IGTR/F is versatile and can be utilized in a range of applications, including:

  • Residential smart meters
  • Commercial energy meters
  • Sub-metering systems
  • Energy management systems

Technical Specifications

Below are some of the technical specifications for the 71M6545-IGTR/F:

  • Supply Voltage: Specified range for optimal performance
  • Operating Temperature: Defined range for reliable operation
  • Package: Compact and robust package suitable for metering applications

Maxim Integrated's 71M6545-IGTR/F is a testament to the company's commitment to providing innovative and efficient solutions for energy measurement. Its combination of accuracy, integration, and performance makes it a top choice for meter manufacturers worldwide.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess