EN
  • EN
  • DE

71M6542F-IGT/F

Part No 71M6542F-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METERING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 764697-71M6542F-IGT/F
Popularity Medium
Supply and Demand Status Limited
Family Name 71M6542F
Introduction Date March 07, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 71M6542F-IGT/F CAD Model

Description

The Maxim Integrated 71M6542F-IGT/F is a highly integrated, single-phase energy-metering IC that provides an effective solution for precise electrical energy measurement in residential and commercial applications. This advanced metering IC is designed to meet stringent energy-metering standards and is ideal for smart metering solutions.

With its integrated 22-bit delta-sigma ADC, the 71M6542F-IGT/F ensures high-accuracy energy measurement and supports a wide dynamic range, making it capable of handling low power-factor loads without compromising accuracy. The device is equipped with Maxim Integrated's Single Converter Technology® with a 32-bit compute engine, which facilitates sophisticated signal processing for precise energy calculations and tariffing.

The 71M6542F-IGT/F comes with a complete suite of on-chip features, including a temperature-compensated voltage reference, an oscillator, a real-time clock (RTC), and a high-speed serial interface. These features enable the device to operate independently with minimal external components, reducing system complexity and cost.

This IC also offers exceptional flexibility through its programmable event detection system, which allows for the monitoring of various conditions such as tamper detection, voltage sag, or outage reporting. Additionally, the inclusion of a battery-backup power domain ensures the RTC and critical registers maintain their state during power outages.

For ease of integration, the 71M6542F-IGT/F supports an IEC 62053-21/22 Class 0.5 energy metering standard and is compatible with various types of current sensors, including current transformers and Rogowski coils. Its robust design includes on-chip flash memory, enabling firmware upgrades and customization for specific applications.

Overall, the Maxim Integrated 71M6542F-IGT/F is a versatile and reliable choice for manufacturers looking to develop advanced energy metering systems with high accuracy and low total system cost. Its comprehensive feature set and design flexibility make it an essential component for the next generation of smart meters.

You May Also Be Interested in

Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8374 $58.3740
25+ $4.7898 $119.7450
38+ $4.6396 $176.3048
52+ $4.4906 $233.5112
67+ $4.3405 $290.8135
90+ $3.8912 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess