EN
  • EN
  • DE

71M6533-IGT/F

Part No 71M6533-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description Energy Meter IC | IC ENERY METER 3PH 128K 100-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Current 10mA
Supply Voltage (V) 3V ~ 3.6V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number 71M6533
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1129722-71M6533-IGT/F
Manufacturer Homepage www.teridian.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date March 02, 2016
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 71M6533-IGT/F CAD Model

Description

The Maxim Integrated 71M6533-IGT/F is a highly integrated, single-phase, energy-meter IC that delivers exceptional accuracy and performance for residential and commercial metering applications. This advanced metering chip is designed to meet stringent energy-metering standards, including IEC and ANSI specifications, making it a reliable choice for utility companies and manufacturers of smart meters.

Key Features:

  • High Accuracy: The 71M6533-IGT/F is equipped with a 22-bit delta-sigma ADC, ensuring precise energy measurement with less than 0.1% error over a 1000:1 dynamic range.
  • Integrated MPU: It includes an integrated MPU core that can run at up to 10MHz, providing ample processing power for complex metering algorithms and communication protocols.
  • On-Chip Memory: The device features a robust set of on-chip memory options, including 128KB of FLASH and 5KB of RAM, facilitating flexible firmware development and data storage.
  • Multi-Functionality: Beyond energy measurement, the IC supports various functionalities like tamper detection, time-of-use recording, and a built-in RTC (Real-Time Clock) for time-stamping.
  • Communication Support: It offers versatile communication interfaces, including UART, SPI, and I2C, allowing for easy integration with external modules and home area networks.
  • Low Power Consumption: Designed for energy efficiency, the 71M6533-IGT/F operates with low power consumption, making it ideal for battery-operated metering systems.
  • Compact Package: The IC comes in a compact 100-pin LQFP package, saving space on the meter's PCB and reducing overall product size.

Applications:

The Maxim Integrated 71M6533-IGT/F is suitable for a wide range of applications including:

  • Smart residential energy meters
  • Sub-metering solutions
  • Industrial and commercial metering systems
  • Energy management and monitoring systems

With its robust feature set and high level of integration, the 71M6533-IGT/F from Maxim Integrated is a powerful solution that streamlines the development of advanced, accurate, and reliable energy meters.

You May Also Be Interested in

Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6699 $64.0194
14+ $8.7549 $122.5686
21+ $8.4812 $178.1052
29+ $8.2074 $238.0146
37+ $7.9337 $293.5469
49+ $7.1136 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess