EN
  • EN
  • DE

71M6521DE-IGT

Part No 71M6521DE-IGT
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815794-71M6521DE-IGT
Ultra Librarian 3D Model Ultra Librarian 71M6521DE-IGT CAD Model

Description

The Maxim Integrated 71M6521DE-IGT is a highly-integrated, single-phase energy meter IC that provides an effective solution for precise energy measurement in a variety of residential and commercial applications. This advanced metering chip incorporates a multitude of features that facilitate accurate energy monitoring and control, making it an ideal choice for smart meter designs.

Key Features

  • High Accuracy: The 71M6521DE-IGT boasts an impressive accuracy of 0.1% over a 2000:1 dynamic range, ensuring precise energy measurement for billing and energy management purposes.
  • Integrated MPU Core: Equipped with a 32-bit compute engine, the MPU core supports complex tariff structures and enables sophisticated power quality monitoring.
  • On-Chip Flash Memory: With 128KB of on-chip flash memory, the device allows for robust program and data storage, supporting firmware upgrades and customization.
  • Multiple Communication Interfaces: The IC includes support for a variety of communication protocols such as UART, SPI, and I2C, facilitating easy integration with external devices and systems.
  • Four-Quadrant Metering: Capable of measuring both consumed and generated energy, the 71M6521DE-IGT is suitable for use in systems with renewable energy sources.

Applications

The versatility of the 71M6521DE-IGT makes it a top choice for a range of applications, including:

  • Smart residential meters
  • Industrial and commercial metering
  • Sub-metering systems
  • Energy management and monitoring systems

Technical Specifications

Some of the technical specifications of the Maxim Integrated 71M6521DE-IGT include:

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 64-Pin LQFP

Overall, the Maxim Integrated 71M6521DE-IGT offers a powerful and reliable solution for energy measurement, backed by the quality and innovation synonymous with Maxim Integrated products. Its comprehensive feature set and flexibility make it a smart choice for modern energy metering applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess