EN
  • EN
  • DE

71M6513-IGT

Part No 71M6513-IGT
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815792-71M6513-IGT
Ultra Librarian 3D Model Ultra Librarian 71M6513-IGT CAD Model

Description

Maxim Integrated 71M6513-IGT Energy Meter IC

The Maxim Integrated 71M6513-IGT is a sophisticated and highly integrated energy meter IC that offers a comprehensive solution for energy measurement in residential and commercial applications. This powerful IC is designed to deliver accurate and reliable performance for a wide range of metering applications, including smart meters, power monitoring systems, and renewable energy management.

At the heart of the 71M6513-IGT is a high-performance 8051-compatible MPU core, which is complemented by a real-time clock (RTC), flash memory, and an LCD driver, making it a versatile choice for developers looking to streamline their design process. The IC integrates a Single Converter Technology® with a 22-bit delta-sigma ADC, enabling it to achieve high precision in current and voltage measurement.

Featuring seven sensor inputs, the 71M6513-IGT can accommodate various sensor types, including current transformers (CTs) and shunts, to suit different application needs. Its on-chip digital temperature compensation and precision voltage reference further enhance measurement accuracy across a wide temperature range.

One of the key benefits of the 71M6513-IGT is its support for multiple communication interfaces, including UART, SPI, and an I²C-compatible two-wire interface. This flexibility allows for easy integration into existing systems and facilitates communication with other devices such as microcontrollers or communication modules.

The device also comes with Maxim Integrated's patented Single Converter Technology® and a 32-bit compute engine, which form the basis for the company's Multi-Converter Technology™ (MCT™). The MCT™ provides advanced signal processing capabilities that enable the simultaneous measurement of multiple electrical parameters with high accuracy.

For enhanced security, the 71M6513-IGT includes a dedicated security block with several features to protect against tampering and ensure data integrity. The IC's low power consumption also makes it an excellent choice for battery-powered applications, helping to extend the lifespan of the metering device.

In summary, the Maxim Integrated 71M6513-IGT Energy Meter IC is an all-in-one, feature-rich solution that delivers precision, flexibility, and security, making it an ideal choice for modern energy metering systems.

You May Also Be Interested in

Others
Lowest to $0.3269
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5405 $99.0810
3+ $40.6486 $121.9458
5+ $39.3783 $196.8915
7+ $38.1081 $266.7567
8+ $36.8378 $294.7024
11+ $33.0270 $363.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 782 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess