EN
  • EN
  • DE

71M6513-IGT/F

Part No 71M6513-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 3PH 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Measurement Error 0.5%
Supply Voltage - Operating 3 V to 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 058135-71M6513-IGT/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 71M6513-IGT/F CAD Model

Description

Maxim Integrated Product: 71M6513-IGT/F

The 71M6513-IGT/F is a high-performance energy meter IC from Maxim Integrated, designed for use in residential and commercial metering applications. This advanced product offers a unique combination of accuracy, reliability, and flexibility, making it an ideal choice for modern energy measurement solutions.

At the heart of the 71M6513-IGT/F is a powerful 32-bit compute engine, coupled with Maxim's Single Converter Technology® with a 22-bit delta-sigma ADC, which enables it to deliver high-precision energy measurement. This technology ensures that the IC can accurately measure both active and reactive energy with minimal error over a wide dynamic range, which is critical for the effective billing and management of energy consumption.

One of the standout features of the 71M6513-IGT/F is its ability to support a wide range of current sensors, including current transformers (CTs), Rogowski coils, and shunt resistors. This versatility allows for flexible system design and makes it suitable for a variety of metering applications. Additionally, the IC integrates a temperature-compensated voltage reference and an on-chip temperature sensor to maintain accuracy over the entire operating temperature range.

The 71M6513-IGT/F includes multiple digital signal processing (DSP) features that facilitate complex energy calculations, such as tariff management, power quality monitoring, and demand measurement. These features are essential for smart grid applications, where granular energy data and advanced usage analytics are increasingly important.

For secure utility operations, the 71M6513-IGT/F incorporates several security features, including a secure bootloader and tamper detection capabilities. These features help to protect against unauthorized access and ensure the integrity of metering data.

Communication is also a key aspect of the 71M6513-IGT/F, which offers a range of interfaces, including UART, SPI, and an I²C-compatible two-wire interface. This allows for easy integration with external microcontrollers, memory, and communication modules, enabling the development of advanced metering infrastructures (AMI) with remote reading and control capabilities.

In summary, the 71M6513-IGT/F from Maxim Integrated is a sophisticated energy meter IC that offers precision, flexibility, and security for a wide array of metering applications. Its robust feature set and versatile communication options make it a top choice for energy meter manufacturers looking to develop next-generation metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess